Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
49
in stock
|
Buy Now | |
Boersig
from US$0.22
|
48,756
in stock
|
Buy Now | |
TTI Europe
from US$0.22
|
28,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
11,600
in stock
|
Buy Now | |
TE Store
from US$0.44
|
5,578
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
1,790
in stock
|
Buy Now | |
element14
from US$0.35
|
1,790
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,790
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
410
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Polycarbonate GF |
---|---|
Color | Black |
For Use With | MODU IV Receptacle Housing |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 15000 |
Connector & Contact Retention Accessory Type | Retention Plug |
Strain Relief | Without |
Glow Wire Rating | Standard Part - Not Glow Wire |
Product Type | Accessory |
RETENTION FORK AMPMODU BLACK | TTI Europe |
RETENTION FORK Connector Hardware Accessory Type: Retention Plug Primary Product Color: Black Primary Product Material: Polycarbonate GF Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Retention Plug Black | Connector Hardware | Part Number: 926477-1 | Internal Number: 926477-1 | Polycarbonate GF | TE Connectivity | TE Store |
Connector Accessory, Retention Plug, Ampmodu Mod Iv Connectors Rohs Compliant: Yes |Te Connectivity 926477-1 | Newark Electronics |
RETAINING FORK | element14 |
Connector,AMPMODU,retention plug,black | RS |
Connector Accessories Retention Plug Polycarbonate Black | Avnet America |
Connector, AMPMODU, retention plug, black | TE Connectivity 926477-1 | RS Americas |
Where can I find additional details, specifications and documents for a 926477-1?
Additional datasheets, footprints and schematics for 926477-1 are listed on our Part Details page. You can also find images and similar parts to 926477-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926477-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926477-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926477-1 fall under?
The 926477-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 926477-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926477-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926477-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926477-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, TE Store and Newark Electronics have stock available or on a lead time for 926477-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926477-1 often in real-time on the comparison pages.
What if I can't find stock of 926477-1?
You can fill out our help required form which you can use to request a quote for 926477-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.