926476-8 PCB Connectors by TE Connectivity

MOD 4 HSG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.89

Distributor Stock
Logo for RS
RS
from US$1.97
15
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.16
14,500
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.89
603
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.54
578
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.77
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.89
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.87
-
Buy Now
Logo for element14
element14
from US$2.34
-
Buy Now
Logo for Boersig
Boersig
from US$2.04
-
Buy Now
Logo for TE Store
TE Store
from US$3.00
-
Buy Now
Logo for Farnell
Farnell
from US$2.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 16
Number of Rows 2
Contact Type Socket
Connector Length 20.32mm, .79in
Row-to-Row Spacing 2.54mm, .1in
Operating Voltage 250VAC
Centerline (Pitch) .1in, 2.54mm
Housing Entry Configuration Both Ends Closed
Housing Material Crastin SK642FR
Housing Color Black
UL Flammability Rating UL 94V-0
PCB Mount Retention With
Strain Relief Without
Mating Retention Without
For Use With Plug
Packaging Method Bag
実装方法 Bag
Packaging Quantity 1000
Connector Type Housing
Connector & Contact Terminates To Printed Circuit Board
Connector Style Receptacle
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C, -85 – 221°F

Alternative Descriptions

2X 8P MOD4 HSG PBT GF BLACK | TTI Europe
Headers&Wire Housings HSG RECPT 2X08P | Rapid Electronics
TE Connectivity MOD 4 HSG Board Connector 16 Contact(s) | Distrelec
Connector,8way skt shell double row | RS
Connector Housing, Rcpt, 2Pos, 5.3Mm | Newark Electronics
Conn Housing RCP 16 POS 2.54mm Crimp ST Cable Mount | Avnet America
PCB Housing, 2.54mm Pitch, 16-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 926476-8 | RS Americas
MOD 4 HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 16 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 16 | Wire-To-Board Connector Assembly & Housing | Part Number: 926476-8 | Internal Number: 926476-8 | .1" | TE Connectivity | TE Store
CONNECTOR HOUSING, RCPT, 2POS, 5.3MM | Farnell


926476-8 Connectors by Unknown

RECEPTACLE 2X8WAY

Status: Unknown
Series: AMPMODU MOD IV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 16Contacts
Gender Receptacle
Product Range AMPMODU MOD IV Series
Contact Termination Type Crimp
No. of Rows 2Rows
Contact Plating Gold Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (07-Jul-2017)
Connector Mounting Orientation Cable
Contact Termination Crimp
Current Rating 3A
Termination Method Crimp
Voltage Rating VAC 250V
Working Voltage 250V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 926476-8?

Additional datasheets, footprints and schematics for 926476-8 are listed on our Part Details page. You can also find images and similar parts to 926476-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 926476-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926476-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 926476-8 fall under?

The 926476-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 926476-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 926476-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 926476-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 926476-8 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Chip One Stop and RS have stock available or on a lead time for 926476-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 926476-8 often in real-time on the comparison pages.

What if I can't find stock of 926476-8?

You can fill out our help required form which you can use to request a quote for 926476-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay