Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.53
|
No stock
|
Buy Now | |
Powell Electronics
from US$1.85
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$2.22
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$2.86
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
24
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$1.77
|
-
|
Buy Now | |
element14
from US$2.53
|
-
|
Buy Now | |
Boersig
from US$1.60
|
-
|
Buy Now | |
TTI Europe
from US$1.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 14 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 17.78mm, .69in |
Operating Voltage | 250VAC |
Housing Material | Crastin SK642FR |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Plug |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
TE Connectivity - AMP Connector MOD 4 HSG | Distrelec |
Board Connector, 14 Contact(S), 2 Row(S), Female |Amp Te Connectivity 926476-7 | Newark Electronics |
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, Mod 4 Hsg | TE Connectivity 926476-7 | RS Americas |
HOUSING, RECEPTACLE, 14POS, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU IV Series |
RoHS: | Unknown |
Product Range | AMPMODU IV Series |
---|---|
Gender | Receptacle |
No. of Positions | 14Ways |
Pitch Spacing | 2.54mm |
For Use With | AMPMODU IV Series Socket Contacts |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 926476-7?
Additional datasheets, footprints and schematics for 926476-7 are listed on our Part Details page. You can also find images and similar parts to 926476-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926476-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926476-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926476-7 fall under?
The 926476-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926476-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926476-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 926476-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926476-7 have stock available?
Authorised distributors including Powell Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 926476-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926476-7 often in real-time on the comparison pages.
What if I can't find stock of 926476-7?
You can fill out our help required form which you can use to request a quote for 926476-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.