Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.14
|
No stock
|
Buy Now | |
Boersig
from US$0.85
|
5,630
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.60
|
62
in stock
|
Buy Now | |
element14
from US$1.57
|
62
in stock
|
Buy Now | |
Farnell
from US$1.56
|
62
in stock
|
Buy Now | |
TE Store
from US$1.72
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
TTI Europe
from US$1.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 10.16mm, .39in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | Crastin SK642FR |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Plug |
Packaging Quantity | 1000 |
実装方法 | Bag |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Headers&Wire Housings HSG RECPT 2X04P | Rapid Electronics |
Connector Housing, Rcpt, 8Pos | Newark Electronics |
CONNECTOR HOUSING, RCPT, 8POS | element14 |
2X4P MODU 4 HSG. Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 926476-4 | Internal Number: 926476-4 | .1" | TE Connectivity | TE Store |
Connector,4way skt shell double row | RS |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 2X4P Modu 4 Hsg. | TE Connectivity 926476-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 2.54mm |
For Use With | Mod IV Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 926476-4?
Additional datasheets, footprints and schematics for 926476-4 are listed on our Part Details page. You can also find images and similar parts to 926476-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926476-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926476-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926476-4 fall under?
The 926476-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926476-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926476-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 926476-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926476-4 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 926476-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926476-4 often in real-time on the comparison pages.
What if I can't find stock of 926476-4?
You can fill out our help required form which you can use to request a quote for 926476-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.