Prices starting from US$0.73
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.84 |
990
|
Buy Now | |
Boersig | US$0.73 |
26,550
|
Buy Now | |
TE Store | US$1.58 |
5,725
|
Buy Now | |
Newark Electronics | US$1.30 |
3,348
|
Buy Now | |
element14 | US$1.06 |
3,348
|
Buy Now | |
Farnell | US$1.16 |
3,348
|
Buy Now | |
TTI Europe | US$0.80 |
3,000
|
Buy Now | |
Rapid Electronics | US$1.06 |
1,753
|
Buy Now | |
Chip One Stop | US$1.00 |
1,607
|
Buy Now | |
Distrelec | US$1.40 |
146
|
Buy Now | |
Avnet America | US$1.00 |
-
|
Buy Now | |
RS Americas | US$0.98 |
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 7.62mm, .29in |
Operating Voltage | 250VAC |
Housing Material | Crastin SK642FR |
Housing Entry Configuration | Both Ends Closed |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | Without |
For Use With | Plug |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector Type | Housing |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
MOD 4 HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 926476-3 | Internal Number: 926476-3 | .1" | TE Connectivity | TE Store |
Wire-To-Board Connector, Ampmodu Mod Iv Series, Crimp, Receptacle, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 926476-3 | Newark Electronics |
RECEPTACLE, 2X3WAY | element14 |
Headers&Wire Housings HSG RECPT 2X03P | Rapid Electronics |
Connector,3way skt shell double row | RS |
TE Connectivity MOD 4 HSG Board Connector 6 Contact(s) 2 | Distrelec |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
PCB Housing, 2.54mm Pitch, 6-Way, 2 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 926476-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD IV Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jun-2015) |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 3A |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 926476-3?
Additional datasheets, footprints and schematics for 926476-3 are listed on our Part Details page. You can also find images and similar parts to 926476-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926476-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926476-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926476-3 fall under?
The 926476-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926476-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926476-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926476-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926476-3 have stock available?
Authorised distributors including Boersig, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 926476-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926476-3 often in real-time on the comparison pages.
What if I can't find stock of 926476-3?
You can fill out our help required form which you can use to request a quote for 926476-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.