Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
8,073
in stock
|
Buy Now | |
Boersig
from US$0.96
|
5,594
in stock
|
Buy Now | |
Chip One Stop
from US$1.02
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$1.02
|
3,073
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.44
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
TE Store
from US$1.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Connector Length | 20.32mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 14.2mm |
コネクタの高さ | 14.2mm |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT GF |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Strain Relief | With |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 1000 |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Headers&Wire Housings HSG RECPT 1X08P | Rapid Electronics |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
TE Connectivity - AMP Connector MOD 4 HSG | Distrelec |
Connector, Housing, 8 Position, Receptacle, 2.54Mm | Newark Electronics |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, Mod 4 Hsg | TE Connectivity 926475-8 | RS Americas |
Special Order: MOD 4 HSG Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 926475-8 | Internal Number: 926475-8 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 2.54mm |
For Use With | AMP AMPMODU Mod IV Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 926475-8?
Additional datasheets, footprints and schematics for 926475-8 are listed on our Part Details page. You can also find images and similar parts to 926475-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926475-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926475-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926475-8 fall under?
The 926475-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926475-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926475-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 926475-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926475-8 have stock available?
Authorised distributors including Rapid Electronics, Boersig, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 926475-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926475-8 often in real-time on the comparison pages.
What if I can't find stock of 926475-8?
You can fill out our help required form which you can use to request a quote for 926475-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.