Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
7,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
11,258
in stock
|
Buy Now | |
Distrelec
from US$0.20
|
11,258
in stock
|
Buy Now | |
TE Store
from US$0.24
|
6,481
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
5,471
in stock
|
Buy Now | |
element14
from US$0.20
|
5,471
in stock
|
Buy Now | |
Farnell
from US$0.22
|
5,471
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Clear |
---|---|
Mating Alignment | With |
Mating Retention | With |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .71in, 18mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Comment | Slide on from front. |
Packaging Method | Carton |
Packaging Quantity | 10000 |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE Connectivity 110 FASTON HSG. REC. 1P CLEAR Terminals | Distrelec |
FASTON, HOUSING, CLEAR, 2.79 | RS |
110 FASTON HSG. REC. 1P CLEAR Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 1 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 1 Straight | Crimp Terminal Housing | Part Number: 926410-1 | Internal Number: 926410-1 | TE Connectivity | TE Store |
Terminal Housing, Receptacle, 1Pos Rohs Compliant: Yes |Amp Te Connectivity 926410-1 | Newark Electronics |
TERMINAL HOUSING, RECEPTACLE, 1POS | element14 |
Conn Housing 1 POS Crimp ST Loose Piece | Avnet America |
FASTON .110 Series, 1 Way Nylon Crimp Housing | TE Connectivity 926410-1 | RS Americas |
110 FASTON HSG. REC. 1P CLEAR | TTI Europe |
Where can I find additional details, specifications and documents for a 926410-1?
Additional datasheets, footprints and schematics for 926410-1 are listed on our Part Details page. You can also find images and similar parts to 926410-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926410-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926410-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926410-1 fall under?
The 926410-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 926410-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926410-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926410-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926410-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, TE Store and Newark Electronics have stock available or on a lead time for 926410-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926410-1 often in real-time on the comparison pages.
What if I can't find stock of 926410-1?
You can fill out our help required form which you can use to request a quote for 926410-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.