Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
FCSM-120/40-1500/S(S5),
9-1199908-8 |
No distributors results available
Color | Dark Gray |
---|---|
Flexibility | Semi-Flexible |
Expanded Inside Diameter (Min) | 120mm |
Application Diameter (Max) | 108mm |
Recovered Wall Thickness (Max) | 4.1mm |
Wall Thickness | Thick/Heavy |
Application Diameter (Min) | 44mm |
Recovered Inside Diameter (Max) | 40mm |
Cut Length | 1500mm |
UL Rating | No |
CSA Certified | No |
Standards | IEC 60684-3-216, IEC 60684-3-165, IEC 60684-3-248, HD631.2 |
Thermal Resistance | Applicable for Low Temperatures, Flame-Retardant |
Mechanical Resistance | Abrasion Resistant, Against Mechanical Impact or Damage |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Emission Free | No |
UV-Stabilized | Yes |
Other Colors Available | No |
Product Availability | AMERICAS, ASIA, ANZPAC, EMEA |
Coating Style | Inline |
Shrink Ratio | < 2.5:1 |
Material System | Crosslinked Polyolefin |
Component Design | Heat Shrink |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Wall Style (Excluding Adhesive) | Single |
Adhesive Coating | Yes |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Flammability | Flame-Retardant |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a 926396-000?
Additional datasheets, footprints and schematics for 926396-000 are listed on our Part Details page. You can also find images and similar parts to 926396-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926396-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926396-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926396-000 fall under?
The 926396-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 926396-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926396-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 926396-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926396-000 have stock available?
There is no stock from authorised distributors for 926396-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926396-000 often in real-time on the comparison pages.
What if I can't find stock of 926396-000?
You can fill out our help required form which you can use to request a quote for 926396-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.