Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0926330-8,
F56422-000 |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.87
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
4,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.79
|
4,550
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
4,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Boersig
from US$0.65
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Mating Alignment | With |
Housing Color | White |
Mating Retention | Without |
Number of Positions | 6 |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Centerline | .358in, 9.1mm |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Mounting Style | Free Hanging |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Product Type | Terminal Housing |
Sealable | No |
Insulated | No |
Housing Type | Tab Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals 6P POS-LOCK BU GEH | Rapid Electronics |
TE Connectivity 6P POS-LOCK BU GEH Combination Line Conn | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
6P Pos-Lock Bu Geh |Amp Te Connectivity 926330-8 | Newark Electronics |
Conn Housing M 6 POS 9.1mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 926330-8?
Additional datasheets, footprints and schematics for 926330-8 are listed on our Part Details page. You can also find images and similar parts to 926330-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926330-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926330-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926330-8 fall under?
The 926330-8 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 926330-8 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926330-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 926330-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926330-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 926330-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926330-8 often in real-time on the comparison pages.
What if I can't find stock of 926330-8?
You can fill out our help required form which you can use to request a quote for 926330-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.