Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0926330-3,
E87546-000 |
Mating Retention | Without |
---|---|
Housing Color | Natural |
Mating Alignment | With |
Number of Positions | 6 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Centerline | .358in, 9.1mm |
Housing Material | Polyamide 6.6 GF |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
6P Pos-Lock Bu Geh Rohs Compliant: Yes |Amp Te Connectivity 926330-3 | Newark Electronics |
6POS POS-LOCK BU GEH RECEPTACLE NAT | Future Electronics |
Conn Housing M 6 POS 9.1mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 926330-3?
Additional datasheets, footprints and schematics for 926330-3 are listed on our Part Details page. You can also find images and similar parts to 926330-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926330-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926330-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926330-3 fall under?
The 926330-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 926330-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926330-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926330-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926330-3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 926330-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926330-3 often in real-time on the comparison pages.
What if I can't find stock of 926330-3?
You can fill out our help required form which you can use to request a quote for 926330-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.