Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.20
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.55
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.33
|
2,002
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
2,002
in stock
|
Buy Now | |
Distrelec
from US$3.07
|
2,002
in stock
|
Buy Now | |
Farnell
from US$2.41
|
1,620
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
TTI Europe
from US$1.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Stamped | No |
Number of Positions | 14 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 6.8mm |
Connector Height | 17.8mm |
コネクタの高さ | 17.8mm |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 300 |
Packaging Method | Box |
実装方法 | Box |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Headers&Wire Housings 2X7P LOCK-CLIP GEH | Rapid Electronics |
TE Connectivity - AMP Housings 2X7P LOCK-CLIP GEH | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
2X7P Lock-Clip Geh |Amp Te Connectivity 926209-7 | Newark Electronics |
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 926209-7?
Additional datasheets, footprints and schematics for 926209-7 are listed on our Part Details page. You can also find images and similar parts to 926209-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926209-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926209-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926209-7 fall under?
The 926209-7 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926209-7 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926209-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 926209-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926209-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 926209-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926209-7 often in real-time on the comparison pages.
What if I can't find stock of 926209-7?
You can fill out our help required form which you can use to request a quote for 926209-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.