Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
2,990
in stock
|
Buy Now | |
Boersig
from US$1.33
|
4,683
in stock
|
Buy Now | |
TE Store
from US$3.01
|
4,458
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
-
|
Buy Now | |
Avnet America
from US$1.34
|
-
|
Buy Now | |
element14
from US$1.42
|
-
|
Buy Now | |
Farnell
from US$1.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 8 |
Stamped | No |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 17.8mm |
コネクタの高さ | 17.8mm |
Connector Length | 6.8mm |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 500 |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
2X4P LOCK-CLIP GEH Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 926209-4 | Internal Number: 926209-4 | .1" | TE Connectivity | TE Store |
2 x 4 way locking clip housing MODU | RS |
2X4P Lock-Clip Geh Rohs Compliant: Yes |Amp Te Connectivity 926209-4 | Newark Electronics |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount | Avnet America |
LOCKING CLIP, 2 X 4WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Black |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Flammability Rating | UL94V-0 |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 926209-4?
Additional datasheets, footprints and schematics for 926209-4 are listed on our Part Details page. You can also find images and similar parts to 926209-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926209-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926209-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926209-4 fall under?
The 926209-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926209-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926209-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 926209-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926209-4 have stock available?
Authorised distributors including Boersig, TE Store, RS, Newark Electronics and Avnet America have stock available or on a lead time for 926209-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926209-4 often in real-time on the comparison pages.
What if I can't find stock of 926209-4?
You can fill out our help required form which you can use to request a quote for 926209-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.