Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.10
|
9,835
in stock
|
Buy Now | |
TE Store
from US$2.66
|
14,319
in stock
|
Buy Now | |
Boersig
from US$1.17
|
12,513
in stock
|
Buy Now | |
Distrelec
from US$1.39
|
8,000
in stock
|
Buy Now | |
TTI Europe
from US$1.11
|
7,100
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
5,973
in stock
|
Buy Now | |
element14
from US$1.20
|
5,973
in stock
|
Buy Now | |
Farnell
from US$1.03
|
5,773
in stock
|
Buy Now | |
Conrad
from US$1.70
|
24
in stock
|
Buy Now | |
Future Electronics
from US$1.35
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$1.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 6 |
Stamped | No |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 17.8mm |
コネクタの高さ | 17.8mm |
Connector Length | 6.8mm |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 200 |
Packaging Method | Box |
実装方法 | Box |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
LOCKING CLIP HSG. Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 926209-3 | Internal Number: 926209-3 | .1" | TE Connectivity | TE Store |
2 x 3 way locking clip housing MODU | RS |
TE Connectivity - AMP Connector LOCKING CLIP HSG. | Distrelec |
Rcpt Housing, 6Pos, Gf Pbt, Black | Newark Electronics |
RCPT HOUSING, 6POS, GF PBT, BLACK | element14 |
Content: 1 pc(s) | Conrad |
6 Position Rectangular Housing Connector Receptacle Black 0.100 (2.54mm)" | Future Electronics |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
PCB Housing, 2.54mm, 6 Way 2 Row, Female, Straight, AMPMODU Mod II Series | TE Connectivity 926209-3 | RS Americas |
Where can I find additional details, specifications and documents for a 926209-3?
Additional datasheets, footprints and schematics for 926209-3 are listed on our Part Details page. You can also find images and similar parts to 926209-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926209-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926209-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926209-3 fall under?
The 926209-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 926209-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926209-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 926209-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926209-3 have stock available?
Authorised distributors including TE Store, Boersig, RS, Distrelec and TTI Europe have stock available or on a lead time for 926209-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926209-3 often in real-time on the comparison pages.
What if I can't find stock of 926209-3?
You can fill out our help required form which you can use to request a quote for 926209-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.