Prices starting from US$1.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$1.91 |
126
|
Buy Now | |
Boersig | US$1.38 |
1,588
|
Buy Now | |
Newark Electronics | US$2.12 |
126
|
Buy Now | |
Rapid Electronics | US$1.98 |
126
|
Buy Now | |
Chip One Stop | US$1.94 |
126
|
Buy Now | |
TE Store | US$1.06 |
100
|
Buy Now | |
Avnet America | US$1.25 |
-
|
Buy Now | |
TTI Europe | US$1.50 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Body Material | PA |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 15 |
Number of Rows | 2 |
Mating Tab Width | 1.6mm, .063in |
Length | 1.854in, 47.1mm |
Height | .461in, 11.7mm |
Width | .866in, 22mm |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Row-to-Row Spacing | .197in, 5mm |
Connector System | Wire-to-Device, Wire-to-Wire, Wire-to-Board |
Sealable | No |
Strain Relief | Add By Accessory |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Connector Style | Housing for female terminals |
|Amp Te Connectivity 926171-1 | Newark Electronics |
Automotive Connectors 15P HSG MINI TIMER | Rapid Electronics |
TE Connectivity - AMP Housing 15P HSG MINI TIMER | Distrelec |
15P HSG MINI TIMER Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 3 mm Mating Tab Width: .118 in Connector System: Wire-to-Board Wire-to-Wire Number of Positions: 15 Housing for Female Terminals 3 mm .118" Wire-to-Board | Timer Connector Housing | Part Number: 926171-1 | Internal Number: 926171-1 | TE Connectivity | TE Store |
Conn Housing RCP 15 POS 5mm Crimp ST | Avnet America |
Where can I find additional details, specifications and documents for a 926171-1?
Additional datasheets, footprints and schematics for 926171-1 are listed on our Part Details page. You can also find images and similar parts to 926171-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 926171-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 926171-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 926171-1 fall under?
The 926171-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 926171-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 926171-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 926171-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 926171-1 have stock available?
Authorised distributors including Boersig, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 926171-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 926171-1 often in real-time on the comparison pages.
What if I can't find stock of 926171-1?
You can fill out our help required form which you can use to request a quote for 926171-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.