925932-5 Rectangular Connectors by TE Connectivity

HYLSA MNL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Contact Termination Area Plating Material Pre-Tin
Contact Mating Area Plating Material Pre-Tin
Contact Type Socket
Contact Diameter .14in, 3.56mm
Contact Base Material CuSn4
Contact Current Rating (Max) 28A
Contact Classification Ground
Accepts Wire Insulation Diameter Range .098 – .177in, .098 – .177in, 2.5 – 4.5mm, 2.5 – 4.5mm
Wire Size 20 – 14AWG, .5 – 2.1mm²
Operating Voltage 250VAC
Connector Mounting Type Cable Mount (Free-Hanging)
Contact Retention With
Contact Retention Type Locking Lance
Comment For ambient temperatures up to 120°-C and 17 A.
Packaging Method Reel
Packaging Quantity 2500
Wire/Cable Type Discrete Wire
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire
Termination Method to Wire & Cable Crimp
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

Hylsa Mnl |Amp Te Connectivity 925932-5 | Newark Electronics
Crimp Terminal 14-20AWG F 22mm Pre-Tin Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 925932-5?

Additional datasheets, footprints and schematics for 925932-5 are listed on our Part Details page. You can also find images and similar parts to 925932-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 925932-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925932-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 925932-5 fall under?

The 925932-5 is listed under Connectors > Rectangular Connectors > Connector Contacts.

Can I view similar or alternative parts?

You can view similar parts to 925932-5 when available in the Connector Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 925932-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 925932-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 925932-5 have stock available?

Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 925932-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 925932-5 often in real-time on the comparison pages.

What if I can't find stock of 925932-5?

You can fill out our help required form which you can use to request a quote for 925932-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay