Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Socket |
---|---|
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Copper Tin |
Contact Diameter | .14in, 3.56mm |
Contact Classification | Ground |
Contact Termination Area Plating Material | Silver |
Contact Current Rating (Max) | 28A |
Accepts Wire Insulation Diameter Range | .098 – .177in, 2.5 – 4.5mm, .098 – .177in, 2.5 – 4.5mm |
Wire Size | 20 – 14AWG, .5 – 2.1mm² |
Overall Length | 20mm, .787in |
Operating Voltage | 250VAC |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Comment | Without Locking Lance |
Packaging Quantity | 500 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
.140 Dia Socket |Amp Te Connectivity 925866-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 925866-2?
Additional datasheets, footprints and schematics for 925866-2 are listed on our Part Details page. You can also find images and similar parts to 925866-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925866-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925866-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925866-2 fall under?
The 925866-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 925866-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925866-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 925866-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925866-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 925866-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925866-2 often in real-time on the comparison pages.
What if I can't find stock of 925866-2?
You can fill out our help required form which you can use to request a quote for 925866-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.