Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0362
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
25,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
90,000
in stock
|
Buy Now | |
element14
from US$0.0499
|
90,000
in stock
|
Buy Now | |
Farnell
from US$0.0462
|
90,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.05
|
72,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0362
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.06
|
27,407
in stock
|
Buy Now | |
Future Electronics
from US$0.0446
|
-
|
Buy Now | |
Avnet America
from US$0.0495
|
-
|
Buy Now | |
Boersig
from US$0.0414
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Pin Diameter | .063in, 1.601mm |
Terminal Type | Pin |
Overall Length | .275in, 7mm |
Wire Size | 15 – 13AWG, 3256 – 5178CMA, 1.5 – 2.5mm² |
Barrel Inside Diameter | .8mm, .0315in |
Material Thickness | .25mm, .01in |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | According to DIN 46228, Part 3. |
Packaging Method | Reel |
Packaging Quantity | 30000 |
Insulated | No |
Barrel Type | Open Barrel |
Terminal, Open Barrel Splice, Crimp | Newark Electronics |
TERMINAL, OPEN BARREL SPLICE, CRIMP | element14 |
CIRCULAR WIRE PIN AWG15-13 | TTI Europe |
WIRE PIN 15.5-13.5 AWG .01 BR Crimp Wire Terminal Type: Pin Mating Pin Diameter: 1.6 mm Mating Pin Diameter: .063 in Wire Size: 15 – 13 AWG Wire Size: 1.5 – 2.5 mm² Pin 1.6 mm .063" 15 – 13 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 925856-2 | Internal Number: 925856-2 | TE Connectivity | TE Store |
WIRE PIN 1.5-2.5MM² TYPE C | RS |
Terminal Crimpband, Open Band Connector Crimp | Future Electronics |
Pin Terminal 13.5-15.5AWG M 7mm 3.16mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Terminal Type | Open Barrel Splice |
SVHC | No SVHC (07-Jul-2017) |
Contact Material | Brass |
Insulator Material | Uninsulated |
Wire Size AWG Max | 13.5AWG |
Where can I find additional details, specifications and documents for a 925856-2?
Additional datasheets, footprints and schematics for 925856-2 are listed on our Part Details page. You can also find images and similar parts to 925856-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925856-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925856-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925856-2 fall under?
The 925856-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 925856-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925856-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 925856-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925856-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Powell Electronics and TTI Europe have stock available or on a lead time for 925856-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925856-2 often in real-time on the comparison pages.
What if I can't find stock of 925856-2?
You can fill out our help required form which you can use to request a quote for 925856-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.