Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0340
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
12,300
in stock
|
Buy Now | |
TTI Europe
from US$0.0428
|
1,072,000
in stock
|
Buy Now | |
Boersig
from US$0.0340
|
544,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
179,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12,300
in stock
|
Buy Now | |
element14
from US$0.06
|
12,300
in stock
|
Buy Now | |
Avnet Abacus
-
|
224,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0410
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Terminal Type | PCB Pin |
Underplating Material | Nickel |
Terminal Size | Miniature |
Terminal & Splice Type | Pin |
PCB Thickness (Recommended) | 1.5 – 2mm, .06 – .079in |
Height Above PC Board | .266in, 6.67mm |
Wire Insulation Diameter (Max) | 1.52mm, .06in |
Extension Below Board | 1.25mm, .049in |
Accepts Wire Insulation Diameter Range | .04 – .06in, 1.02 – 1.52mm |
Wire Size | 26 – 22AWG, .12 – .4mm² |
PCB Hole Diameter | .047in, 1.2mm |
Wire Insulation Support | With |
Packaging Method | Package |
Packaging Quantity | 8000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MINI AMP-IN CONTACT AWG26-22 | TTI Europe |
MINI AMP-IN 26-22 AWG PCB Terminal Type: PCB Pin PCB Thickness (Recommended): 1.5 – 2 mm PCB Thickness (Recommended): .06 – .079 in PCB Hole Diameter: 1.2 mm PCB Hole Diameter: .047 in PCB Pin 1.5 – 2 mm .06 – .079" 1.2 mm | PCB Terminal | Part Number: 925819-3 | Internal Number: 925819-3 | TE Connectivity | TE Store |
Contact, Pcb, 26-22Awg | Newark Electronics |
CONTACT, PCB, 26-22AWG | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
MINI AMP-IN PCB Pin AWG 26-22 | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | - |
Contact Termination Type | Crimp |
For Use With | - |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 26AWG |
Current Rating | - |
Contact Material | - |
Contact Plating | Tin Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 925819-3?
Additional datasheets, footprints and schematics for 925819-3 are listed on our Part Details page. You can also find images and similar parts to 925819-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925819-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925819-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925819-3 fall under?
The 925819-3 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 925819-3 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925819-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 925819-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925819-3 have stock available?
Authorised distributors including TTI Europe, Boersig, TE Store, Newark Electronics and element14 have stock available or on a lead time for 925819-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925819-3 often in real-time on the comparison pages.
What if I can't find stock of 925819-3?
You can fill out our help required form which you can use to request a quote for 925819-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.