Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
15,400
in stock
|
Buy Now | |
TE Store
from US$0.21
|
175,154
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
72,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Socket |
---|---|
Contact Retention Within Housing | With |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 17A |
Contact Termination Area Plating Material | Pre-Tin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Wire Size | 20 – 14AWG, .5 – 2mm² |
Accepts Wire Insulation Diameter Range | .098 – .177in, 2.5 – 4.5mm |
Mating Pin Diameter | .14in, 3.56mm |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | With |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MATENLOK SOCKET.140 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 925714-2 | Internal Number: 925714-2 | TE Connectivity | TE Store |
Socket contact 20/14awg phosphor bronze | RS |
Matenlok Socket.140 Rohs Compliant: Yes |Amp Te Connectivity 925714-2 | Newark Electronics |
MATE-N-LOK 20-14 AWG Wire to Wire Socket | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Commercial MATE-N-LOK PCB Conn Contact, Female, Crimp, Tin Plating 20 to 14 AWG | TE Connectivity 925714-2 | RS Americas |
CONTACT, SOCKET, 20-14AWG, CRIMP | Farnell |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 14AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP MATE-N-LOK Series Housing Connectors |
Wire Size AWG Min | 20AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 925714-2?
Additional datasheets, footprints and schematics for 925714-2 are listed on our Part Details page. You can also find images and similar parts to 925714-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925714-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925714-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925714-2 fall under?
The 925714-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 925714-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925714-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 925714-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925714-2 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, Newark Electronics and Future Electronics have stock available or on a lead time for 925714-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925714-2 often in real-time on the comparison pages.
What if I can't find stock of 925714-2?
You can fill out our help required form which you can use to request a quote for 925714-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.