Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Contact Retention Within Housing | With |
---|---|
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Termination Area Plating Material | Pre-Tin |
Contact Orientation | Straight |
Contact Current Rating (Max) | 17A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | .098 – .177in, 2.5 – 4.5mm |
Mating Pin Diameter | 3.56mm, .14in |
Wire Size | 2.1 – 5.3mm², 14 – 10AWG |
Operating Voltage | 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | With |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 2500 |
Packaging Method | Box |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Socket contact 14/10awg brass | RS |
.140 DIA SOCKET Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Contact Retention Within Housing: With Socket Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 925712-1 | Internal Number: 925712-1 | TE Connectivity | TE Store |
Crimp Terminal 10-14AWG F 20mm 4.8mm Tin Strip | Avnet America |
MATE-N-LOK PCB Connector Contact, Female, Crimp, Tin Plating 14 - 10 AWG | TE Connectivity 925712-1 | RS Americas |
Where can I find additional details, specifications and documents for a 925712-1?
Additional datasheets, footprints and schematics for 925712-1 are listed on our Part Details page. You can also find images and similar parts to 925712-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925712-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925712-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925712-1 fall under?
The 925712-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 925712-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925712-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925712-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925712-1 have stock available?
Authorised distributors including RS, TE Store, Avnet America, RS Americas and Boersig have stock available or on a lead time for 925712-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925712-1 often in real-time on the comparison pages.
What if I can't find stock of 925712-1?
You can fill out our help required form which you can use to request a quote for 925712-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.