925626-1 Part Information

Details for 925626-1 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Type Pin
Wire Contact Termination Area Plating Material Pre-Tin
Barrel Type Open Barrel
Contact Termination Area Plating Material Pre-Tin
Contact Base Material Phosphor Bronze
Contact Retention Within Housing With
Contact Mating Area Plating Material Pre-Tin
Accepts Wire Insulation Diameter Range 2.4 – 3.7mm, .09 – .14in
Overall Length 1.314in, 33.4mm
Mating Pin Diameter .062in, 1.57mm
Wire Size 17 – 13AWG, 1.04 – 2.63mm²
Glow Wire Rating Standard Part - Not Glow Wire
Contact Retention Type Within Housing Locking Lance
Circuit Application Power
For Multiple Crimp No
For Use With Plug Housing
Wire/Cable Type Discrete Wire
Packaging Method Reel
Packaging Quantity 4000
Connector & Contact Terminates To Wire & Cable
Product Type Contact
Connector System Wire-to-Wire
Termination Type Crimp
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1185
Global Product Line: 106
GPL Description: Appliances

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 925626-1?

Additional datasheets, footprints and schematics for 925626-1 are listed in our Part Details tab. You can also find the 925626-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 925626-1 in the Pricing & Inventory tab next to part details. You can view 925626-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 925626-1 fall under?

The 925626-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 925626-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 925626-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 925626-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 925626-1 have stock available?

There is no stock from authorised distributors for 925626-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 925626-1 often in real-time on the comparison pages.

What if I can't find stock of 925626-1?

You can fill out our help required form which you can use to request a quote for 925626-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 925626-1

Loading...
Loading Results for 925626-1
We use cookies to improve your experience. See our privacy policy.
Okay