Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 2.31 – 3.3mm, .091 – .129in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Mating Tab Thickness | .012in, .304mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ff 187 Rec Terminal 20-16 Awg Ptpb Lp |Amp Te Connectivity 925617-2 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG Tab Pre-Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 925617-2?
Additional datasheets, footprints and schematics for 925617-2 are listed on our Part Details page. You can also find images and similar parts to 925617-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925617-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925617-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925617-2 fall under?
The 925617-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 925617-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925617-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 925617-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925617-2 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 925617-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925617-2 often in real-time on the comparison pages.
What if I can't find stock of 925617-2?
You can fill out our help required form which you can use to request a quote for 925617-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.