Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
5,284
in stock
|
Buy Now | |
TE Store
from US$0.24
|
8,953
in stock
|
Buy Now | |
Boersig
from US$0.19
|
8,769
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
5,284
in stock
|
Buy Now | |
element14
from US$0.21
|
5,284
in stock
|
Buy Now | |
Rapid Electronics
from US$0.35
|
1,946
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
1,946
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Phosphor Bronze |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Overall Length | .755in, 19.2mm |
Accepts Wire Insulation Diameter Range | .091 – .13in, 2.31 – 3.3mm |
Mating Tab Thickness | .81mm, .032in |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Locking Lance Height | .05in, 1.2mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Line | FASTON .250 |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FF 250 REC 0.5-1.5MM2 TPPB LP Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 15 AWG Wire Size: .51 – 1.65 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 15 AWG .51 – 1.65 mm² 6.35 mm | Quick Disconnect | Part Number: 925603-2 | Internal Number: 925603-2 | TE Connectivity | TE Store |
Quick Disconnect Terminal, Female Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Te Connectivity 925603-2 | Newark Electronics |
CRIMP, RECEPTACLE | element14 |
TE 925603-2 250 Fastin-Faston Crimp Receptacle .8mm Tin 20-15AWG | Rapid Electronics |
TE Connectivity - AMP FASTIN-FASTON 250 Card Edge Connector | Distrelec |
Quick Disconnect Terminal F 19.7mm 7.4mm Tin | Avnet Abacus |
250 FASTIN-ON REC | TTI Europe |
Where can I find additional details, specifications and documents for a 925603-2?
Additional datasheets, footprints and schematics for 925603-2 are listed on our Part Details page. You can also find images and similar parts to 925603-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925603-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925603-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925603-2 fall under?
The 925603-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 925603-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925603-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 925603-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925603-2 have stock available?
Authorised distributors including TE Store, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 925603-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925603-2 often in real-time on the comparison pages.
What if I can't find stock of 925603-2?
You can fill out our help required form which you can use to request a quote for 925603-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.