Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Product Range | Junior Power Timer Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Zinc |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 13AWG |
Wire Size AWG Max | 17AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Size | 13 |
Contact Termination | Crimp |
For Use With | Junior-Power-Timer Series Connectors |
Gender | Receptacle |
Min-Spring Rec. |Amp Te Connectivity 925597-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, SOCKET, CRIMP, 17-13AWG | element14 |
TE Connectivity - AMP Connectors MIN-SPRING REC. | Distrelec |
MIN-SPRING REC. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 925597-1?
Additional datasheets, footprints and schematics for 925597-1 are listed on our Part Details page. You can also find images and similar parts to 925597-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925597-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925597-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925597-1 fall under?
The 925597-1 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 925597-1 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925597-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925597-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925597-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and Farnell have stock available or on a lead time for 925597-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925597-1 often in real-time on the comparison pages.
What if I can't find stock of 925597-1?
You can fill out our help required form which you can use to request a quote for 925597-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.