Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0401
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.09
|
380,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
380,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0424
|
380,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0401
|
380,000
in stock
|
Buy Now | |
Avnet America
from US$0.0411
|
-
|
Buy Now | |
Boersig
from US$0.0462
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Brass |
---|---|
Finish | None |
Pin Diameter | .115in, 2.92mm |
Terminal Orientation | Straight |
Terminal Type | Pin |
Terminal & Splice Type | Pin |
Overall Length | 12.7mm, .5in |
Wire Size | .5 – 1mm², 1021 – 2048CMA, 20 – 17AWG |
Wire Insulation Diameter (Max) | 3.3mm, .13in |
Material Thickness | .33mm, .013in |
Accepts Wire Insulation Diameter Range | .071 – .13in, 1.8 – 3.3mm |
Barrel Inside Diameter | 1.27mm, .05in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Splice Free, According to DIN 46228, Part 2. |
Packaging Quantity | 20000 |
Packaging Method | Roll |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Insulated | Yes |
Bullet Terminal | Without |
Amplivar |Amp Te Connectivity 925552-5 | Newark Electronics |
Terminals AMPLIVAR | Rapid Electronics |
TE Connectivity AMPLIVAR Terminals AMPLIVAR | Distrelec |
Pin Terminal 17-20AWG M 11.5mm 4.2mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 925552-5?
Additional datasheets, footprints and schematics for 925552-5 are listed on our Part Details page. You can also find images and similar parts to 925552-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925552-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925552-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925552-5 fall under?
The 925552-5 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 925552-5 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925552-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 925552-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925552-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 925552-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925552-5 often in real-time on the comparison pages.
What if I can't find stock of 925552-5?
You can fill out our help required form which you can use to request a quote for 925552-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.