Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.95
|
1,331
in stock
|
Buy Now | |
Boersig
from US$4.03
|
2,267
in stock
|
Buy Now | |
element14
from US$4.69
|
1,331
in stock
|
Buy Now | |
Distrelec
from US$4.29
|
203
in stock
|
Buy Now | |
Newark Electronics
from US$2.90
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$5.04
|
55
in stock
|
Buy Now | |
Conrad
from US$5.34
|
20
in stock
|
Buy Now | |
Future Electronics
from US$3.89
|
-
|
Buy Now | |
Avnet America
from US$3.88
|
-
|
Buy Now | |
Dalroad Norslo
from US$5.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Black |
Body Material | PA |
Number of Rows | 2 |
Number of Positions | 25 |
Mating Tab Width | 3mm, .118in |
Height | .461in, 11.7mm |
Length | 3.52in, 89.4mm |
Width | 22mm, .866in |
Centerline (Pitch) | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | Yes |
Packaging Method | Carton |
Connector Style | Housing for female terminals |
Row-to-Row Spacing | .197in, 5mm |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | Add By Accessory |
AUTOMOTIVE HOUSING, RECEPTACLE, 25POS | element14 |
TE Connectivity - AMP Housing 25P MINI TIMER HSG | Distrelec |
Automotive Connectors 25P Mini-Timer Hsng Rohs Compliant: Yes |Amp Te Connectivity 925470-1 | Newark Electronics |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 25 POS 5mm Crimp ST Cable Mount | Avnet America |
Connector 24 Way Timer Housing | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 925470-1?
Additional datasheets, footprints and schematics for 925470-1 are listed on our Part Details page. You can also find images and similar parts to 925470-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925470-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925470-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925470-1 fall under?
The 925470-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 925470-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925470-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925470-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925470-1 have stock available?
Authorised distributors including Boersig, element14, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 925470-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925470-1 often in real-time on the comparison pages.
What if I can't find stock of 925470-1?
You can fill out our help required form which you can use to request a quote for 925470-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.