Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Body Material | PA |
---|---|
Color | Black |
Number of Rows | 2 |
Number of Positions | 4 |
Polarized | Yes |
Terminal Position Assurance | Yes |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Serviceable | No |
Packaging Method | Bulk |
Primary Locking Feature | Clean Body |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Sealable | No |
Automotive Connectors Pos-Mate Rec Hsg 4P |Amp Te Connectivity 925467-1 | Newark Electronics |
Automotive Connectors POS-MATE REC HSG 4P | Rapid Electronics |
Positive Mate Connector Housing Female 4 Poles Straight Cable Mount | Avnet America |
TE Connectivity - AMP Housing P-MATE REC HSG 4P | Distrelec |
Where can I find additional details, specifications and documents for a 925467-1?
Additional datasheets, footprints and schematics for 925467-1 are listed on our Part Details page. You can also find images and similar parts to 925467-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925467-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925467-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925467-1 fall under?
The 925467-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 925467-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925467-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925467-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925467-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 925467-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925467-1 often in real-time on the comparison pages.
What if I can't find stock of 925467-1?
You can fill out our help required form which you can use to request a quote for 925467-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.