Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.96
|
203
in stock
|
Buy Now | |
Newark Electronics
from US$3.61
|
203
in stock
|
Buy Now | |
Rapid Electronics
from US$4.91
|
203
in stock
|
Buy Now | |
Chip One Stop
from US$3.53
|
203
in stock
|
Buy Now | |
Avnet America
from US$2.67
|
2
in stock
|
Buy Now | |
Boersig
from US$2.91
|
-
|
Buy Now | |
Farnell
from US$3.59
|
-
|
Buy Now |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 2 |
Number of Positions | 35 |
Length | 138mm, 5.43in |
Height | 21.7mm, .854in |
Width | 1.18in, 30mm |
Centerline (Pitch) | .196in, 5mm |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Carton |
Packaging Quantity | 300 |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | 5mm, .196in |
Sealable | No |
Connector Style | Housing for female terminals |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Automotive Connectors Min-Spring Rec.hsg |Amp Te Connectivity 925379-1 | Newark Electronics |
Automotive Connectors MIN-SPRING REC.HSG | Rapid Electronics |
TE Connectivity - AMP Housing MIN-SPRING REC.HSG | Distrelec |
Conn Housing RCP 35 POS ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 925379-1?
Additional datasheets, footprints and schematics for 925379-1 are listed on our Part Details page. You can also find images and similar parts to 925379-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925379-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925379-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925379-1 fall under?
The 925379-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 925379-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925379-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 925379-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925379-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 925379-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925379-1 often in real-time on the comparison pages.
What if I can't find stock of 925379-1?
You can fill out our help required form which you can use to request a quote for 925379-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.