Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
No stock
|
Buy Now | |
Boersig
from US$0.47
|
45,090
in stock
|
Buy Now | |
Rapid Electronics
from US$1.10
|
5,881
in stock
|
Buy Now | |
TTI Europe
from US$1.10
|
5,500
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
4,728
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
1,153
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
1,153
in stock
|
Buy Now | |
TE Store
from US$1.91
|
1,086
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.17
|
75
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
RS Americas
from US$1.64
|
-
|
Buy Now | |
element14
from US$1.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .21in |
Connector Length | 4.99in |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Polyamide 6.6 GF |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Lock |
Mating Retention | With |
Strain Relief | With |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV HSG 4 POS | Boersig |
Headers&Wire Housings HSG RECPT 2X04P | Rapid Electronics |
TE Connectivity MOD IV REC HSG 2X4 POS Board Connector 8 | Distrelec |
Headers & Wire Housings Hsg Recpt 2X04P |Amp Te Connectivity 925370-4 | Newark Electronics |
MOD IV REC HSG 2X4 POS Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 8 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 8 | Wire-To-Board Connector Assembly & Housing | Part Number: 925370-4 | Internal Number: 925370-4 | .1" | TE Connectivity | TE Store |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 8 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Receptacle Housing, 2.54mm, 8-Way 2 Row, Empty Socket, AMPMODU Mod IV Series | TE Connectivity 925370-4 | RS Americas |
HOUSING, 2ROW, 8WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD IV Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 3A |
Row Pitch | 2.54mm |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 925370-4?
Additional datasheets, footprints and schematics for 925370-4 are listed on our Part Details page. You can also find images and similar parts to 925370-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925370-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925370-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925370-4 fall under?
The 925370-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 925370-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925370-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 925370-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925370-4 have stock available?
Authorised distributors including Boersig, Rapid Electronics, TTI Europe, Distrelec and Newark Electronics have stock available or on a lead time for 925370-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925370-4 often in real-time on the comparison pages.
What if I can't find stock of 925370-4?
You can fill out our help required form which you can use to request a quote for 925370-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.