Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
1,241
in stock
|
Buy Now | |
TE Store
from US$1.31
|
14,430
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
3,857
in stock
|
Buy Now | |
Rapid Electronics
from US$1.27
|
3,773
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
1,241
in stock
|
Buy Now | |
element14
from US$0.89
|
1,241
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
150
in stock
|
Buy Now | |
Conrad
from US$1.90
|
115
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
16
in stock
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$0.98
|
-
|
Buy Now | |
Boersig
from US$0.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Connector Height | .21in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 4.99in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyamide 6.6 GF |
Housing Color | Green |
Housing Entry Configuration | Both Ends Closed |
UL Flammability Rating | UL 94V-0 |
Strain Relief | With |
Mating Retention | With |
Mating Retention Type | Lock |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Quantity | 50 |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Type | Housing |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV REC HSG, 2X2P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 925370-2 | Internal Number: 925370-2 | .1" | TE Connectivity | TE Store |
TE Connectivity - AMP Connector MOD IV REC HSG 2X2P | Distrelec |
TE Connectivity 925370-2 Ampmodu IV Crimp Housing Strain Relief 2 x 2P Green | Rapid Electronics |
MOD.IV FEMHSG WITH | TTI Europe |
Wtb Housing, Rcpt, 4Pos, 2Row, 2.54Mm Rohs Compliant: Yes |Te Connectivity 925370-2 | Newark Electronics |
WTB HOUSING, RCPT, 4POS, 2ROW, 2.54MM | element14 |
Content: 1 pc(s) | Conrad |
Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, Mod Iv Rec Hsg, 2X2P | TE Connectivity 925370-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD IV Series |
Contact Termination Type | Crimp |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 3A |
Row Pitch | 2.54mm |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 925370-2?
Additional datasheets, footprints and schematics for 925370-2 are listed on our Part Details page. You can also find images and similar parts to 925370-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925370-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925370-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925370-2 fall under?
The 925370-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 925370-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925370-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 925370-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925370-2 have stock available?
Authorised distributors including TE Store, Distrelec, Rapid Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for 925370-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925370-2 often in real-time on the comparison pages.
What if I can't find stock of 925370-2?
You can fill out our help required form which you can use to request a quote for 925370-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.