925369-6 PCB Connectors by TE Connectivity

MOD 4 REC.HSG 1X06P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.64

Distributor Stock
Logo for RS
RS
from US$1.05
3,064
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.64
1,200
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.29
960
in stock
Buy Now
Logo for Boersig
Boersig
from US$0.80
673
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.06
333
in stock
Buy Now
Logo for element14
element14
from US$0.87
333
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.91
333
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.16
28
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.39
3
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.82
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.76
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 6
Number of Rows 1
Contact Layout Inline
Contact Type Socket
Connector Length 4.99in
Row-to-Row Spacing .1in, 2.54mm
Connector Height .11in
Operating Voltage 250VAC
Centerline (Pitch) .1in, 2.54mm
Housing Material PA 6.6
Housing Entry Configuration Both Ends Closed
Housing Color Green
UL Flammability Rating UL 94V-0
Mating Retention Type Lock
Mating Retention With
Strain Relief With
For Use With AMPMODU Mod II .025 inch Headers
Packaging Quantity 100
Connector & Contact Terminates To Printed Circuit Board
Glow Wire Rating Standard Part - Not Glow Wire
Connector Style Receptacle
Connector Type Housing
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C

Alternative Descriptions

AMP MODU 2-economy socket housing 6W | RS
MOD 4 REC.HSG 1X06P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 6 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 925369-6 | Internal Number: 925369-6 | .1" | TE Connectivity | TE Store
Wire-To-Board Connector, Ampmodu Mod Iv Series, Crimp, Receptacle, 6, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 925369-6 | Newark Electronics
HOUSING, 1ROW, 6WAY | element14
TE Connectivity 925369-6 Ampmodu IV Crimp Housing Strain Relief 1 x 6P Green | Rapid Electronics
PCB Housing, 2.54mm Pitch, 6-Way, 1 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 925369-6 | RS Americas
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America
TE Connectivity MOD 4 REC.HSG 1X06P Board Connector 6 Co | Distrelec


925369-6 Connectors by Unknown

HOUSING 1ROW 6WAY

Status: Unknown
Series: AMPMODU MOD IV Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 6Contacts
Gender Receptacle
Product Range AMPMODU MOD IV Series
Contact Termination Type Crimp
No. of Rows 1Rows
Contact Plating -
Contact Material -
SVHC No SVHC (15-Jan-2018)
Connector Mounting Orientation Cable
Contact Termination Crimp
Current Rating 3A
Row Pitch 2.54mm
Termination Method Crimp

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 925369-6?

Additional datasheets, footprints and schematics for 925369-6 are listed on our Part Details page. You can also find images and similar parts to 925369-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 925369-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925369-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 925369-6 fall under?

The 925369-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 925369-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 925369-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 925369-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 925369-6 have stock available?

Authorised distributors including RS, TTI Europe, TE Store, Boersig and Newark Electronics have stock available or on a lead time for 925369-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 925369-6 often in real-time on the comparison pages.

What if I can't find stock of 925369-6?

You can fill out our help required form which you can use to request a quote for 925369-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay