Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
4,482
in stock
|
Buy Now | |
TE Store
from US$0.91
|
10,434
in stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
4,482
in stock
|
Buy Now | |
element14
from US$0.51
|
4,482
in stock
|
Buy Now | |
TTI Europe
from US$0.49
|
825
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
Rapid Electronics
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Type | Socket |
Contact Layout | Inline |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 4.99in |
Connector Height | .11in |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PA 6.6 |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Strain Relief | With |
Mating Retention Type | Lock |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD 4 REC.HSG 1X05P Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 5 | Wire-To-Board Connector Assembly & Housing | Part Number: 925369-5 | Internal Number: 925369-5 | .1" | TE Connectivity | TE Store |
Wtb Housing, Rcpt, 5Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 925369-5 | Newark Electronics |
WTB HOUSING, RCPT, 5POS, 1ROW, 2.54MM | element14 |
CONN. WTB, FEMELLE 5 VOIES 1 RANG 2.54MM | Farnell |
Conn Housing RCP 5 POS 2.54mm Crimp ST | Avnet America |
TE Connectivity 925369-5 Ampmodu IV Crimp Housing Strain Relief 1 x 5P Green | Rapid Electronics |
PCB Housing, 2.54mm Pitch, 5-Way, 1 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 925369-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD IV Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 3A |
Row Pitch | 2.54mm |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 925369-5?
Additional datasheets, footprints and schematics for 925369-5 are listed on our Part Details page. You can also find images and similar parts to 925369-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925369-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925369-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925369-5 fall under?
The 925369-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 925369-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925369-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 925369-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925369-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for 925369-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925369-5 often in real-time on the comparison pages.
What if I can't find stock of 925369-5?
You can fill out our help required form which you can use to request a quote for 925369-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.