925367-2 PCB Connectors by TE Connectivity

MOD 4 REC.HSG 2X02P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Newark
Newark
from US$18.94
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.49
-
Buy Now
Logo for Boersig
Boersig
from US$0.40
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 4
Number of Rows 2
Contact Type Socket
Connector Length 4.99in
Row-to-Row Spacing 2.54mm, .1in
Connector Height .55in
Operating Voltage 250VAC
Centerline (Pitch) 2.54mm, .1in
Housing Color Green
Housing Material PA 6.6
Housing Entry Configuration Both Ends Closed
UL Flammability Rating UL 94V-0
Strain Relief Without
For Use With AMPMODU Mod II .025 inch Headers
Packaging Quantity 1000
実装方法 Box
Packaging Method Box
Connector Style Receptacle
Connector Type Housing
Glow Wire Rating Standard Part - Not Glow Wire
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C

Alternative Descriptions

Mod 4 Rec.hsg 2X02P Rohs Compliant: Yes |Amp Te Connectivity 925367-2 | Newark Electronics
Conn Housing RCP 4 POS 2.54mm Crimp ST | Avnet America
Connector, AMPMODU, Mod 4 Rec.Hsg 2X02P | TE Connectivity 925367-2 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 925367-2?

Additional datasheets, footprints and schematics for 925367-2 are listed on our Part Details page. You can also find images and similar parts to 925367-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 925367-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925367-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 925367-2 fall under?

The 925367-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 925367-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 925367-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 925367-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 925367-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 925367-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 925367-2 often in real-time on the comparison pages.

What if I can't find stock of 925367-2?

You can fill out our help required form which you can use to request a quote for 925367-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay