Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
2,570
in stock
|
Buy Now | |
Boersig
from US$0.78
|
3,049
in stock
|
Buy Now | |
Newark Electronics
from US$1.40
|
769
in stock
|
Buy Now | |
element14
from US$1.08
|
769
in stock
|
Buy Now | |
Farnell
from US$1.00
|
769
in stock
|
Buy Now | |
Rapid Electronics
from US$1.32
|
227
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
227
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.31
|
58
in stock
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
Distrelec
from US$1.30
|
-
|
Buy Now | |
TTI Europe
from US$1.02
|
-
|
Buy Now | |
TE Store
from US$1.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Contact Type | Socket |
Contact Layout | Inline |
Connector Height | .55in |
Connector Length | 4.99in |
Row-to-Row Spacing | .1in, 2.54mm |
Operating Voltage | 250VAC |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Polyamide |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Retention | Without |
For Use With | AMPMODU Mod II .025 inch Headers |
Packaging Quantity | 1000 |
実装方法 | Box |
Packaging Method | Box |
Connector Style | Receptacle |
Connector Type | Housing |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
4way 1 row unshrouded crimp socket shell | RS |
Wtb Housing, Rcpt, 4Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 925366-4 | Newark Electronics |
WTB HOUSING, RCPT, 4POS, 1ROW, 2.54MM | element14 |
TE Connectivity 925366-4 Ampmodu IV Crimp Housing 1 x 4P Green | Rapid Electronics |
Conn Housing RCP 4 POS 2.54mm Crimp ST Cable Mount | Avnet America |
PCB Housing, 2.54mm Pitch, 4-Way, 1 Row, Fem, Straight, AMPMODU Mod IV Series | TE Connectivity 925366-4 | RS Americas |
TE Connectivity MOD 4 REC. HSG 4P. Board Connector 4 Con | Distrelec |
Special Order: MOD 4 REC. HSG 4P. Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 4 | Wire-To-Board Connector Assembly & Housing | Part Number: 925366-4 | Internal Number: 925366-4 | .1" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | AMPMODU MOD IV Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | Cable |
Contact Termination | Crimp |
Current Rating | 3A |
Termination Method | Crimp |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 925366-4?
Additional datasheets, footprints and schematics for 925366-4 are listed on our Part Details page. You can also find images and similar parts to 925366-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925366-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925366-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925366-4 fall under?
The 925366-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 925366-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925366-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 925366-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925366-4 have stock available?
Authorised distributors including Boersig, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 925366-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925366-4 often in real-time on the comparison pages.
What if I can't find stock of 925366-4?
You can fill out our help required form which you can use to request a quote for 925366-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.