Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
TE Store
from US$0.32
|
5,761
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
602
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
602
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
602
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
602
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | .328in, 8.35mm |
Length | 27.8mm, 1.09in |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Quantity | 2000 |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Product Type | Terminal Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FF 312 REC HSG 3P NYLON BLACK Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight Primary Product Color: Black Receptacle 3 Straight | Crimp Terminal Housing | Part Number: 925306-3 | Internal Number: 925306-3 | Black | TE Connectivity | TE Store |
Ff 312 Rec Hsg 3P Nylon Black |Amp Te Connectivity 925306-3 | Newark Electronics |
TE Connectivity - AMP Housing FF 312 REC HSG 3P NYLON BLACK | Distrelec |
Conn Housing RCP 3 POS Crimp ST Loose Piece | Avnet America |
FF 375 REC HSG 3P NYLON BLACK | Boersig |
Where can I find additional details, specifications and documents for a 925306-3?
Additional datasheets, footprints and schematics for 925306-3 are listed on our Part Details page. You can also find images and similar parts to 925306-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925306-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925306-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925306-3 fall under?
The 925306-3 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 925306-3 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925306-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 925306-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925306-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 925306-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925306-3 often in real-time on the comparison pages.
What if I can't find stock of 925306-3?
You can fill out our help required form which you can use to request a quote for 925306-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.