Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Cable Exit Angle | 180° |
Body Material | PA |
Number of Positions | 7 |
Mating Pin Diameter | .14in, 3.5mm |
Length | .755in, 19.2mm |
Height | .755in, 19.2mm |
Width | .944in, 24mm |
Terminal Position Assurance | No |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Packaging Quantity | 2000 |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Conn Housing PL 7 POS ST | Avnet America |
Where can I find additional details, specifications and documents for a 925264?
Additional datasheets, footprints and schematics for 925264 are listed on our Part Details page. You can also find images and similar parts to 925264 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925264 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925264 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925264 fall under?
The 925264 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 925264 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925264 you can contact the distributor directly for product support, shipping queries etc.
Is the 925264 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925264 have stock available?
Authorised distributors including Avnet America and Boersig have stock available or on a lead time for 925264.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925264 often in real-time on the comparison pages.
What if I can't find stock of 925264?
You can fill out our help required form which you can use to request a quote for 925264 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.