Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
100
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
13,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
6,222
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
4,951
in stock
|
Buy Now | |
Boersig
from US$0.29
|
1,720
in stock
|
Buy Now | |
TE Store
from US$0.35
|
1,442
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
1,271
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
716
in stock
|
Buy Now | |
element14
from US$0.40
|
716
in stock
|
Buy Now | |
Farnell
from US$0.31
|
716
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Housing Color | Clear |
---|---|
Mating Retention | With |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | .81in, 20.5mm |
Housing Material | Polyamide 6.6 |
Mating Retention Type | Latch |
Packaging Quantity | 2200 |
Packaging Method | Carton |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Terminates To | Wire & Cable |
Product Type | Terminal Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
3P.FASTIN-ON HSG. | TTI Europe |
TE Connectivity - AMP Housing 3P FF 312 Housing RECEPT PA66 | Distrelec |
3P FF 312 HOUSING RECEPTACLE PA66 CLEAR Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight UL Flammability Rating: UL 94V-0 UL 94V-2 Receptacle 3 Straight | Crimp Terminal Housing | Part Number: 925176 | Internal Number: 925176 | TE Connectivity | TE Store |
Connector Housing, Rcpt, 8Pos | Newark Electronics |
CONNECTOR HOUSING, RCPT, 8POS | element14 |
FASTIN-FASTON 312 RECEPTACLE HOUSING, 3P | RS |
Conn Housing RCP 3 POS Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 925176?
Additional datasheets, footprints and schematics for 925176 are listed on our Part Details page. You can also find images and similar parts to 925176 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925176 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925176 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925176 fall under?
The 925176 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 925176 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925176 you can contact the distributor directly for product support, shipping queries etc.
Is the 925176 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925176 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Boersig and TE Store have stock available or on a lead time for 925176.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925176 often in real-time on the comparison pages.
What if I can't find stock of 925176?
You can fill out our help required form which you can use to request a quote for 925176 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.