Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
4,570
in stock
|
Buy Now | |
Boersig
from US$0.27
|
53,821
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
22,000
in stock
|
Buy Now | |
RS
from US$0.42
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
5,160
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
4,570
in stock
|
Buy Now | |
element14
from US$0.28
|
4,570
in stock
|
Buy Now | |
TE Store
from US$0.42
|
2,315
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
179
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 5.08mm |
For Use With | AMP MATE-N-LOK Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Compliant |
Product Range | MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 5.08mm |
For Use With | AMP MATE-N-LOK Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
4W CIRCULAR MATE-N-LOK SOCKET HSG NAT | Boersig |
4W CIRCULAR MATE-N-LOK SOCKET | TTI Europe |
Circular Connector W2W MATE-N-LOK SOCKET | RS |
TE Connectivity - AMP Housing, Receptacle, Poles - 4, Rows - 2 | Distrelec |
Receptacle Housing, 4Pos, Pa 66, Natural | Newark Electronics |
4W CIRCULAR MATE-N-LOK SOCKET HSG NAT Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .2 in Centerline (Pitch): 5.08 mm Sealable: No Wire-to-Wire 4 .2" 5.08 mm | Standard Circular Connector | Part Number: 925076 | Internal Number: 925076 | .2" | TE Connectivity | TE Store |
Conn Wire to Board PL 4 POS 5.08mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 925076?
Additional datasheets, footprints and schematics for 925076 are listed on our Part Details page. You can also find images and similar parts to 925076 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925076 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925076 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925076 fall under?
The 925076 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 925076 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925076 you can contact the distributor directly for product support, shipping queries etc.
Is the 925076 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925076 have stock available?
Authorised distributors including Boersig, TTI Europe, RS, Distrelec and Newark Electronics have stock available or on a lead time for 925076.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925076 often in real-time on the comparison pages.
What if I can't find stock of 925076?
You can fill out our help required form which you can use to request a quote for 925076 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.