Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0448
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Boersig
from US$0.05
|
18,769
in stock
|
Buy Now | |
TTI Europe
from US$0.0448
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 23.5mm, .93in |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-2 |
Mounting Style | Free Hanging |
Comment | Slide on from front. |
Packaging Quantity | 1000 |
Packaging Method | Bag/Carton |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
250 FAST.REC.SLEEVE | TTI Europe |
Crimp, Faston, housing, 6.35mm, 1 way | RS |
250 Faston Hsg. Rec. 1P Clear |Amp Te Connectivity 925068 | Newark Electronics |
Conn Housing RCP 1 POS Crimp ST Loose Piece | Avnet America |
AMP FASTON Series, 1 Way Nylon 66 Crimp Terminal Housing, 6.35mm Tab Size | TE Connectivity 925068 | RS Americas |
TERMINAL HOUSING, RCPT, 1POS | element14 |
TE Connectivity - AMP 250 FASTON HSG. REC. 1P CLEAR | Distrelec |
Where can I find additional details, specifications and documents for a 925068?
Additional datasheets, footprints and schematics for 925068 are listed on our Part Details page. You can also find images and similar parts to 925068 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925068 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925068 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925068 fall under?
The 925068 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 925068 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925068 you can contact the distributor directly for product support, shipping queries etc.
Is the 925068 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925068 have stock available?
Authorised distributors including Boersig, TTI Europe, RS, Newark Electronics and Avnet America have stock available or on a lead time for 925068.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925068 often in real-time on the comparison pages.
What if I can't find stock of 925068?
You can fill out our help required form which you can use to request a quote for 925068 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.