Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Accessory Type | Needle |
---|---|
For Use With | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Red |
Length | 12.7mm |
Material | Stainless Steel Cannula with double Helix Polypropylene Hub |
Material Gauge | 25 |
Needle: steel | Transfer Multisort Elektronik |
Needle, 25 Gauge, Red, 0.25Mm, Pk50 | Newark Electronics |
NEEDLE, 25 GAUGE, RED, 0.25MM, PK50 | Farnell |
Metcal 925050-TE Precision TE Needle 25 Gauge x 1/2" Red - Pack Of 50 | Rapid Electronics |
Metcal Precision Dispensing Needles Straight 25 Red | Distrelec |
Where can I find additional details, specifications and documents for a 925050-TE?
Additional datasheets, footprints and schematics for 925050-TE are listed on our Part Details page. You can also find images and similar parts to 925050-TE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925050-TE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925050-TE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925050-TE fall under?
The 925050-TE is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 925050-TE when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925050-TE you can contact the distributor directly for product support, shipping queries etc.
Is the 925050-TE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925050-TE have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Farnell, element14 and Rapid Electronics have stock available or on a lead time for 925050-TE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925050-TE often in real-time on the comparison pages.
What if I can't find stock of 925050-TE?
You can fill out our help required form which you can use to request a quote for 925050-TE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.