Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 4 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | .71in, 18mm |
Centerline | .2in, 5mm |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-2 |
Mating Alignment Type | Polarization |
Packaging Quantity | 5000 |
Packaging Method | Bag/Carton |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4P FF .110 HOUSING REC PA66 NATURAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 4 Terminal Orientation: Straight UL Flammability Rating: UL 94V-2 Receptacle 4 Straight | Crimp Terminal Housing | Part Number: 925016 | Internal Number: 925016 | TE Connectivity | TE Store |
4P Ff .110 Housing Rec Pa66 Natural |Te Connectivity 925016 | Newark Electronics |
Conn Housing RCP 4 POS Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 925016?
Additional datasheets, footprints and schematics for 925016 are listed on our Part Details page. You can also find images and similar parts to 925016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925016 fall under?
The 925016 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 925016 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925016 you can contact the distributor directly for product support, shipping queries etc.
Is the 925016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925016 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 925016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925016 often in real-time on the comparison pages.
What if I can't find stock of 925016?
You can fill out our help required form which you can use to request a quote for 925016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.