Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
220
in stock
|
Buy Now | |
TE Store
from US$0.27
|
10,108
in stock
|
Buy Now | |
Rapid Electronics
from US$0.43
|
2,243
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
1,843
in stock
|
Buy Now | |
Boersig
from US$0.25
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
410
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
400
in stock
|
Buy Now | |
element14
from US$0.33
|
220
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Length | 18mm, .708in |
Centerline | .196in, 5mm |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Bag/Carton |
Packaging Quantity | 6000 |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Insulated | No |
Sealable | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
FF 110 REC HSG 3P NYLON NAT Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 3 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 3 Straight | Crimp Terminal Housing | Part Number: 925015 | Internal Number: 925015 | Natural | TE Connectivity | TE Store |
TE 925015 110 Fastin-Faston Crimp Housing 1 x 3P Natural | Rapid Electronics |
TE Connectivity - AMP Housing FF 110 REC HSG 3P NYLON NAT | Distrelec |
Conn, Housing, Rcpt, 3Pos | Newark Electronics |
SOCKET, HOUSING, 3WAY | element14 |
Conn Housing RCP 3 POS 5mm Crimp ST Loose Piece | Avnet Abacus |
110 F.F.REC.HSG.03P | TTI Europe |
Where can I find additional details, specifications and documents for a 925015?
Additional datasheets, footprints and schematics for 925015 are listed on our Part Details page. You can also find images and similar parts to 925015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925015 fall under?
The 925015 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 925015 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925015 you can contact the distributor directly for product support, shipping queries etc.
Is the 925015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925015 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Boersig and Newark Electronics have stock available or on a lead time for 925015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925015 often in real-time on the comparison pages.
What if I can't find stock of 925015?
You can fill out our help required form which you can use to request a quote for 925015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.