Status: | Unknown |
---|---|
Series: | SMPM Series |
RoHS: | Unknown |
Prices starting from US$9.04
Connector Type | SMPM Coaxial |
---|---|
Connector Body Style | Right Angle Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | 0.047 Semi-Rigid |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 18GHz |
Connector Mounting | Cable Mount |
Product Range | SMPM Series |
SVHC | No SVHC (15-Jan-2018) |
RF Connector SMPM Right Angle Plug for0.047" Semi-Rigid Cable Female Contact | Amphenol RF 925-120C-51R | RS Americas |
Rf Coax, Smpm, Plug, R/A, 50 Ohm, Cable | Newark Electronics |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Conn SMPM Receptacle 0GHz to 18GHz 50 Ohm Crimp RA Cable Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 925-120C-51R?
Additional datasheets, footprints and schematics for 925-120C-51R are listed on our Part Details page. You can also find images and similar parts to 925-120C-51R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925-120C-51R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925-120C-51R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925-120C-51R fall under?
The 925-120C-51R is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 925-120C-51R when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925-120C-51R you can contact the distributor directly for product support, shipping queries etc.
Is the 925-120C-51R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925-120C-51R have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for 925-120C-51R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925-120C-51R often in real-time on the comparison pages.
What if I can't find stock of 925-120C-51R?
You can fill out our help required form which you can use to request a quote for 925-120C-51R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.