Status: | Unknown |
---|---|
Series: | SMPM Series |
RoHS: | Unknown |
Prices starting from US$4.57
Connector Type | SMPM Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG405 |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Frequency Max | 40GHz |
Connector Mounting | Cable Mount |
Product Range | SMPM Series |
SVHC | No SVHC (15-Jan-2018) |
RF Connector SMPM Straight Plug for 0.086" Semi-Rigid Cable Female Contact 50 | Amphenol RF 925-118C-51S | RS Americas |
Rf Coaxial, Smpm, Plug, 50 Ohm, Cable | Newark Electronics |
RF COAXIAL, SMPM, PLUG, 50 OHM, CABLE | element14 |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
RF / Coaxial Connector, SMPM Coaxial, Straight Plug, Solder, 50 ohm, RG405, Beryllium Copper | Avnet America |
Where can I find additional details, specifications and documents for a 925-118C-51S?
Additional datasheets, footprints and schematics for 925-118C-51S are listed on our Part Details page. You can also find images and similar parts to 925-118C-51S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 925-118C-51S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 925-118C-51S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 925-118C-51S fall under?
The 925-118C-51S is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 925-118C-51S when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 925-118C-51S you can contact the distributor directly for product support, shipping queries etc.
Is the 925-118C-51S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 925-118C-51S have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for 925-118C-51S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 925-118C-51S often in real-time on the comparison pages.
What if I can't find stock of 925-118C-51S?
You can fill out our help required form which you can use to request a quote for 925-118C-51S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.