Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HVS-T-1582S,
1-1197173-0 |
Number of Cores | 3 |
---|---|
Insulation Diameter (PILC) | .85 – 1.1in |
Sheath Outside Diameter | 1.5in |
Conductor Diameter | .58 – .68in |
Cross-Section Range | 250 – 350AWG/kcmil |
Insulation Diameter (Plastic) | .9 – 1.3in |
Voltage Class | ≤ 15kV |
Design Specification | IEEE 404 |
Application Type | Transition, Inline, Trifurcator |
Installation Instruction | English |
Product Availability | AMERICAS |
Mechanical Connectors Included | No |
Technology | Heat Shrink |
Insulation | Plastic |
Cable Shield Style | Tape |
Mvj Trans |Energydivision Te Connectivity 924763-000 | Newark Electronics |
Heat Shrinkable Transition Joint 250kcmil to 350kcmil Polymeric | Avnet America |
Where can I find additional details, specifications and documents for a 924763-000?
Additional datasheets, footprints and schematics for 924763-000 are listed on our Part Details page. You can also find images and similar parts to 924763-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 924763-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 924763-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 924763-000 fall under?
The 924763-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 924763-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 924763-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 924763-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 924763-000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 924763-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 924763-000 often in real-time on the comparison pages.
What if I can't find stock of 924763-000?
You can fill out our help required form which you can use to request a quote for 924763-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.