Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
923566-000,
1-1199152-7 |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Wall Thickness | Medium |
Application Diameter (Min) | 33mm |
Cut Length | 750mm |
Recovered Inside Diameter (Max) | 30mm |
Application Diameter (Max) | 103.5mm |
Expanded Inside Diameter (Min) | 115mm |
Recovered Wall Thickness (Max) | 3.1mm |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
Emission Free | No |
Low Smoke Emission | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Thermal Resistance | Applicable for Low Temperatures |
UV-Stabilized | Yes |
Other Colors Available | No |
Product Use | Insulate, protect & seal power cable joints |
Product Availability | AMERICAS, ASIA, ANZPAC, China, EMEA |
Coating Style | Inline |
Component Design | Heat Shrink |
Material System | Crosslinked Polyolefin |
Adhesive Coating | Yes |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Shrink Ratio | < 3:1 |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Yes |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a 923566-000?
Additional datasheets, footprints and schematics for 923566-000 are listed on our Part Details page. You can also find images and similar parts to 923566-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923566-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923566-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923566-000 fall under?
The 923566-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 923566-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923566-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 923566-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 923566-000 have stock available?
There is no stock from authorised distributors for 923566-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923566-000 often in real-time on the comparison pages.
What if I can't find stock of 923566-000?
You can fill out our help required form which you can use to request a quote for 923566-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.