Status: | Unknown |
---|---|
Series: | 923345 Series |
RoHS: | Compliant |
Prices starting from US$0.07
Kit Contents | 200Pcs of Size 0.2" Jumper Wires |
---|---|
Product Range | 923345 Series |
For Use With | Solderless Breadboards |
RoHS Compliant | Yes |
Wire, Jumper, 22 AWG, 2.0 in., Tinned Copper, PVC, 90, 1/4 in., Red, | 3M 923345-02-C | RS Americas |
7000058032 80610339394 0.2LONGJUMPERWIRE(200/PKG)" | Heilind Electronics |
ER - Wire, Jumper | RS |
Jumper Wire Pack, 200 Pieces, 0.2" Long, 22 Awg, Red Pvc | Newark Electronics |
JUMPER WIRE, 22AWG, RED, 200PC, PK200 | element14 |
BAG OF 200 = 1 EACH UOM | TTI Europe |
Where can I find additional details, specifications and documents for a 923345-02-C?
Additional datasheets, footprints and schematics for 923345-02-C are listed on our Part Details page. You can also find images and similar parts to 923345-02-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 923345-02-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 923345-02-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 923345-02-C fall under?
The 923345-02-C is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Jumper Wire & Assortments.
Can I view similar or alternative parts?
You can view similar parts to 923345-02-C when available in the Jumper Wire & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 923345-02-C you can contact the distributor directly for product support, shipping queries etc.
Is the 923345-02-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 923345-02-C have stock available?
Authorised distributors including RS Americas, Heilind Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 923345-02-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 923345-02-C often in real-time on the comparison pages.
What if I can't find stock of 923345-02-C?
You can fill out our help required form which you can use to request a quote for 923345-02-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.