Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
9224554001,
1197157-3 |
No distributors results available
Shrink Ratio | 2:1 |
---|---|
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Fluid Type | Hydraulic Fluid, Gasoline, Lubricating Oil |
Color | Green |
Recovered Wall Thickness (Nominal) | .02in, .5mm |
Recovered Inside Diameter (Max) | .047in, 1.2mm |
Expanded Inside Diameter (Min) | .094in, 2.4mm |
Recovered Wall Thickness (Tolerance) | .005in, .12mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | Asia, EMEA |
Wall Type | Single |
Product Family | CGPT |
Resistant To | Strain, Fluids, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a 9224554001?
Additional datasheets, footprints and schematics for 9224554001 are listed on our Part Details page. You can also find images and similar parts to 9224554001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9224554001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9224554001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9224554001 fall under?
The 9224554001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 9224554001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9224554001 you can contact the distributor directly for product support, shipping queries etc.
Is the 9224554001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9224554001 have stock available?
There is no stock from authorised distributors for 9224554001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9224554001 often in real-time on the comparison pages.
What if I can't find stock of 9224554001?
You can fill out our help required form which you can use to request a quote for 9224554001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.