Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$299.67
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.37
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$275.20
|
14
in stock
|
Buy Now | |
element14
from US$237.82
|
14
in stock
|
Buy Now | |
Farnell
from US$310.65
|
14
in stock
|
Buy Now | |
RS Americas
from US$247.64
|
-
|
Buy Now | |
Carlton-Bates
from US$3.05
|
-
|
Buy Now |
Coaxial Cable Type | RG58A |
---|---|
Wire Gauge | 20AWG |
No. of Max Strands x Strand Size | 7 x 28AWG |
Impedance | 50ohm |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Jacket Color | Yellow |
Wire: coaxial | Transfer Multisort Elektronik |
Triaxial Cable, Rg-58A/U, 50 Ohm, 100Ft, Yellow | Newark Electronics |
Yellow 10base2-9222 triax data 30m | RS |
Coaxial Cable, RG58A/U, 20 AWG, TC, Braid Shield, Yellow PVC | Belden 9222 004100 | RS Americas |
RG-58A/U Coaxial Cable Dual Braid Shield Yellow 100 ft (30m) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9222 004100?
Additional datasheets, footprints and schematics for 9222 004100 are listed on our Part Details page. You can also find images and similar parts to 9222 004100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9222 004100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9222 004100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9222 004100 fall under?
The 9222 004100 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 9222 004100 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9222 004100 you can contact the distributor directly for product support, shipping queries etc.
Is the 9222 004100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9222 004100 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 9222 004100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9222 004100 often in real-time on the comparison pages.
What if I can't find stock of 9222 004100?
You can fill out our help required form which you can use to request a quote for 9222 004100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.