Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
921859-000,
4-1197152-3 |
Prices starting from US$1.02
Pre-Installed Lead | No |
---|---|
Wire Size | .34mm², 22AWG |
Recovered Inside Diameter (Max) | .11in, 2.8mm |
Expanded Inside Diameter (Min) | .235in, 6mm |
Wire Temperature (Max) | 85°C |
Operating Temperature (Max) | 125°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCCWT-3806-W1 | Heilind Electronics |
Solder Sleeves&shield Tubing S-Sleeve Shld Trmntr |Raychem Te Connectivity 921859-000 | Newark Electronics |
DEVICES 921859-000 PLANT 2141 | Avnet America |
Solder Sleeves & Shield Tubing CWT-3806-W1 | Sager |
Where can I find additional details, specifications and documents for a 921859-000?
Additional datasheets, footprints and schematics for 921859-000 are listed on our Part Details page. You can also find images and similar parts to 921859-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 921859-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 921859-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 921859-000 fall under?
The 921859-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 921859-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 921859-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 921859-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 921859-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 921859-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 921859-000 often in real-time on the comparison pages.
What if I can't find stock of 921859-000?
You can fill out our help required form which you can use to request a quote for 921859-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.